Series
148 RUS
052 PED-PW
Packaging
Bulk
Tape & Box (TB)
Capacitance
1500 µF
150 µF
Voltage - Rated
16 V
385 V
ESR (Equivalent Series Resistance)
-
850mOhm @ 100Hz
Lifetime @ Temp.
2000 Hrs @ 105℃
15000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
720 mA @ 100 Hz
1.13 A @ 100 Hz
Size / Dimension
130 mOhms
635 mOhms
Height - Seated (Max)
0.197" (5.00mm)
0.689" (17.50mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
1.378" Dia (35.00mm)
Mounting Type
0.866" (22.00mm)
1.772" (45.00mm)
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can - 4 Lead