☰
MAL214855152E3
MAL214855152E3
Active
Description:  CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.66317
In Stock: 6720
MAL214855152E3 vs MAL212025152E3
Series
148 RUS
120 ATC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
1500 µF
1500 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
16 V
ESR (Equivalent Series Resistance)
-
60mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
8000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 125℃
Polarization
Polar
-
Ratings
-
AEC-Q200
Applications
General Purpose
Automotive
Lead Spacing
720 mA @ 100 Hz
-
Size / Dimension
130 mOhms
53 mOhms
Height - Seated (Max)
0.197" (5.00mm)
-
Surface Mount Land Size
0.394" Dia (10.00mm)
0.492" Dia x 1.181" L (12.50mm x 30.00mm)
Mounting Type
0.866" (22.00mm)
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Axial, Can