Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Vishay Beyschlag MAL214855152E3
MAL214855152E3
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:
Vishay Beyschlag
Datasheet:
MAL214855152E3 Datasheet
History Price: $0.66317
In Stock: 6720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAL214855152E3 vs MAL215656103E3
Part No
MAL214855152E3
MAL215656103E3
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
148 RUS
156 PUM-SI
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1500 µF
10000 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
25 V
ESR (Equivalent Series Resistance)
-
41mOhm @ 100Hz
Lifetime @ Temp.
2000 Hrs @ 105℃
5000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
720 mA @ 100 Hz
4.4 A @ 100 Hz
Size / Dimension
130 mOhms
27 mOhms
Height - Seated (Max)
0.197" (5.00mm)
0.394" (10.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
0.866" Dia (22.00mm)
Mounting Type
0.866" (22.00mm)
1.654" (42.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can - Snap-In - 3 Lead