MAL218097251E3
MAL218097251E3
Active
Description:  CAP ALUM POLY 180UF 20% 2.5V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.78553
In Stock: 30400
MAL218097251E3 vs MAL218697402E3
Series
180 CPS
186 CPNT
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
180 µF
180 µF
Tolerance
±20%
±20%
Voltage - Rated
2.5 V
10 V
ESR (Equivalent Series Resistance)
-
25mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
140 mA @ 120 Hz
Ripple Current @ High Frequency
2.8 A @ 100 kHz
2.8 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.197" Dia (5.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.224" (5.70mm)
0.315" (8.00mm)
Surface Mount Land Size
0.209" L x 0.209" W (5.30mm x 5.30mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD