Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Vishay Beyschlag MAL218097251E3
MAL218097251E3
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 180UF 20% 2.5V SMD
Manufacturer:
Vishay Beyschlag
Datasheet:
MAL218097251E3 Datasheet
History Price: $0.78553
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAL218097251E3 vs MAL218697552E3
Part No
MAL218097251E3
MAL218697552E3
Category
Aluminum Polymer Capacitors
Aluminum Polymer Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
180 CPS
186 CPNT
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
180 µF
68 µF
Tolerance
±20%
±20%
Voltage - Rated
2.5 V
20 V
ESR (Equivalent Series Resistance)
-
35mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
110 mA @ 120 Hz
Ripple Current @ High Frequency
2.8 A @ 100 kHz
2.2 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.197" Dia (5.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.224" (5.70mm)
0.315" (8.00mm)
Surface Mount Land Size
0.209" L x 0.209" W (5.30mm x 5.30mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD