MAL218097261E3
MAL218097261E3
Active
Description:  CAP ALUM POLY 2700UF 2.5V SMD
Manufacturer:  Vishay Beyschlag
History Price: $2.12479
In Stock: 11600
MAL218097261E3 vs MAL218697305E3
Series
180 CPS
186 CPNT
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
2700 µF
1000 µF
Tolerance
±20%
±20%
Voltage - Rated
2.5 V
6.3 V
ESR (Equivalent Series Resistance)
-
18mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
220 mA @ 120 Hz
Ripple Current @ High Frequency
5.6 A @ 100 kHz
4.4 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.394" Dia (10.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.496" (12.60mm)
0.472" (12.00mm)
Surface Mount Land Size
0.409" L x 0.409" W (10.40mm x 10.40mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD