MAL218097401E3
MAL218097401E3
Active
Description:  CAP ALUM POLY 68UF 20% 10V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.78553
In Stock: 9200
MAL218097401E3 vs MAL218697505E3
Series
180 CPS
186 CPNT
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
68 µF
150 µF
Tolerance
±20%
±20%
Voltage - Rated
10 V
16 V
ESR (Equivalent Series Resistance)
-
35mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Ratings
-
-
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
150 mA @ 120 Hz
Ripple Current @ High Frequency
2.54 A @ 100 kHz
3 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.197" Dia (5.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.224" (5.70mm)
0.354" (9.00mm)
Surface Mount Land Size
0.209" L x 0.209" W (5.30mm x 5.30mm)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD