Packaging
Tape & Reel (TR)
Box
Voltage - Rated
10 V
16 V
ESR (Equivalent Series Resistance)
-
35mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
150 mA @ 120 Hz
Ripple Current @ High Frequency
2.54 A @ 100 kHz
3 A @ 100 kHz
Size / Dimension
0.197" Dia (5.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.224" (5.70mm)
0.354" (9.00mm)
Surface Mount Land Size
0.209" L x 0.209" W (5.30mm x 5.30mm)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD