Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
120 µF
100 µF
Voltage - Rated
10 V
50 V
ESR (Equivalent Series Resistance)
-
30mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
2.6 A @ 100 kHz
2.8 A @ 100 kHz
Size / Dimension
0.248" Dia (6.30mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.232" (5.90mm)
0.500" (12.70mm)
Surface Mount Land Size
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.394" L x 0.394" W (10.00mm x 10.00mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD