Packaging
Tape & Reel (TR),Cut Tape (CT)
Box
Capacitance
560 µF
820 µF
ESR (Equivalent Series Resistance)
-
15mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 125℃
Applications
General Purpose
Automotive
Ripple Current @ Low Frequency
-
225 mA @ 120 Hz
Ripple Current @ High Frequency
3.22 A @ 100 kHz
4.5 A @ 100 kHz
Size / Dimension
0.315" Dia (8.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.264" (6.70mm)
0.500" (12.70mm)
Surface Mount Land Size
0.331" L x 0.331" W (8.40mm x 8.40mm)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD