MAL218697109E3
MAL218697109E3
Active
Description:  CAP ALUM POLY 180UF 20% 50V SMD
Manufacturer:  Vishay Beyschlag
History Price: $3.65607
In Stock: 41600
MAL218697109E3 vs MAL218697406E3
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
180 µF
560 µF
Tolerance
±20%
±20%
Voltage - Rated
50 V
10 V
ESR (Equivalent Series Resistance)
24mOhm
18mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
150 mA @ 120 Hz
200 mA @ 120 Hz
Ripple Current @ High Frequency
3 A @ 100 kHz
4 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.500" (12.70mm)
0.425" (10.80mm)
Surface Mount Land Size
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD