MAL218697304E3
MAL218697304E3
Active
Description:  CAP ALUM POLY 820UF 20% 6.3V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.88726
In Stock: 7200
MAL218697304E3 vs MAL218697303E3
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
820 µF
470 µF
Tolerance
±20%
±20%
Voltage - Rated
6.3 V
6.3 V
ESR (Equivalent Series Resistance)
15mOhm
25mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
235 mA @ 120 Hz
175 mA @ 120 Hz
Ripple Current @ High Frequency
4.7 A @ 100 kHz
3.5 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.472" (12.00mm)
0.315" (8.00mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD