Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Vishay Beyschlag MAL218697304E3
MAL218697304E3
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 820UF 20% 6.3V SMD
Manufacturer:
Vishay Beyschlag
Datasheet:
MAL218697304E3 Datasheet
History Price: $0.88726
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAL218697304E3 vs MAL218697401E3
Part No
MAL218697304E3
MAL218697401E3
Category
Aluminum Polymer Capacitors
Aluminum Polymer Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
820 µF
56 µF
Tolerance
±20%
±20%
Voltage - Rated
6.3 V
10 V
ESR (Equivalent Series Resistance)
15mOhm
35mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
235 mA @ 120 Hz
110 mA @ 120 Hz
Ripple Current @ High Frequency
4.7 A @ 100 kHz
2.2 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.472" (12.00mm)
0.240" (6.10mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD