MAL218697306E3
MAL218697306E3
Active
Description:  CAP ALUM POLY 1500UF 6.3V SMD
Manufacturer:  Vishay Beyschlag
History Price: $1.42158
In Stock: 40000
MAL218697306E3 vs MAL218697607E3
Series
186 CPNT
186 CPNT
Packaging
Box
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Polymer
Polymer
Capacitance
1500 µF
120 µF
Tolerance
±20%
±20%
Voltage - Rated
6.3 V
25 V
ESR (Equivalent Series Resistance)
15mOhm
25mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
255 mA @ 120 Hz
-
Ripple Current @ High Frequency
5.1 A @ 100 kHz
3.8 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.394" Dia (10.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.500" (12.70mm)
0.472" (12.00mm)
Surface Mount Land Size
-
0.315" L x 0.315" W (8.00mm x 8.00mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD