Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Vishay Beyschlag MAL218697402E3
MAL218697402E3
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 180UF 20% 10V SMD
Manufacturer:
Vishay Beyschlag
Datasheet:
MAL218697402E3 Datasheet
History Price: $0.51601
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAL218697402E3 vs MAL218697305E3
Part No
MAL218697402E3
MAL218697305E3
Category
Aluminum Polymer Capacitors
Aluminum Polymer Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
180 µF
1000 µF
Tolerance
±20%
±20%
Voltage - Rated
10 V
6.3 V
ESR (Equivalent Series Resistance)
25mOhm
18mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
140 mA @ 120 Hz
220 mA @ 120 Hz
Ripple Current @ High Frequency
2.8 A @ 100 kHz
4.4 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.248" Dia (6.30mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.315" (8.00mm)
0.472" (12.00mm)
Surface Mount Land Size
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD