MAL218697403E3
MAL218697403E3
Active
Description:  CAP ALUM POLY 270UF 20% 10V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.61812
In Stock: 39200
MAL218697403E3 vs MAL218697602E3
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
270 µF
47 µF
Tolerance
±20%
±20%
Voltage - Rated
10 V
25 V
ESR (Equivalent Series Resistance)
25mOhm
35mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
150 mA @ 120 Hz
110 mA @ 120 Hz
Ripple Current @ High Frequency
3 A @ 100 kHz
2.2 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.315" Dia (8.00mm)
0.248" Dia (6.30mm)
Height - Seated (Max)
0.315" (8.00mm)
0.315" (8.00mm)
Surface Mount Land Size
0.335" L x 0.335" W (8.50mm x 8.50mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD