MAL218697404E3
MAL218697404E3
Active
Description:  CAP ALUM POLY 330UF 20% 10V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.89385
In Stock: 5600
MAL218697404E3 vs MAL218697304E3
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
330 µF
820 µF
Tolerance
±20%
±20%
Voltage - Rated
10 V
6.3 V
ESR (Equivalent Series Resistance)
25mOhm
15mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
175 mA @ 120 Hz
235 mA @ 120 Hz
Ripple Current @ High Frequency
3.5 A @ 100 kHz
4.7 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.394" Dia (10.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.354" (9.00mm)
0.472" (12.00mm)
Surface Mount Land Size
-
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD