Packaging
Box
Tape & Reel (TR),Cut Tape (CT)
Capacitance
560 µF
100 µF
Voltage - Rated
10 V
50 V
ESR (Equivalent Series Resistance)
18mOhm
30mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
200 mA @ 120 Hz
-
Ripple Current @ High Frequency
4 A @ 100 kHz
2.8 A @ 100 kHz
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.425" (10.80mm)
0.500" (12.70mm)
Surface Mount Land Size
-
0.394" L x 0.394" W (10.00mm x 10.00mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD