MAL218697407E3
MAL218697407E3
Active
Description:  CAP ALUM POLY 820UF 20% 10V SMD
Manufacturer:  Vishay Beyschlag
History Price: $1.31931
In Stock: 4800
MAL218697407E3 vs MAL218697109E3
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
820 µF
180 µF
Tolerance
±20%
±20%
Voltage - Rated
10 V
50 V
ESR (Equivalent Series Resistance)
15mOhm
24mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
225 mA @ 120 Hz
150 mA @ 120 Hz
Ripple Current @ High Frequency
4.5 A @ 100 kHz
3 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Surface Mount Land Size
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD