MAL218697511E3
MAL218697511E3
Active
Description:  CAP ALUM POLY 390UF 20% 16V SMD
Manufacturer:  Vishay Beyschlag
History Price: $1.21435
In Stock: 18800
MAL218697511E3 vs MAL218697306E3
Series
186 CPNT
186 CPNT
Packaging
Box
Box
Status
Active
Active
Type
Polymer
Polymer
Capacitance
390 µF
1500 µF
Tolerance
±20%
±20%
Voltage - Rated
16 V
6.3 V
ESR (Equivalent Series Resistance)
20mOhm
15mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
200 mA @ 120 Hz
255 mA @ 120 Hz
Ripple Current @ High Frequency
4 A @ 100 kHz
5.1 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.500" (12.70mm)
0.500" (12.70mm)
Surface Mount Land Size
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD