MAL218697552E3
MAL218697552E3
Active
Description:  CAP ALUM POLY 68UF 20% 20V SMD
Manufacturer:  Vishay Beyschlag
History Price: $0.5252
In Stock: 18000
MAL218697552E3 vs MAL218697108E3
Series
186 CPNT
186 CPNT
Packaging
Box
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Polymer
Polymer
Capacitance
68 µF
100 µF
Tolerance
±20%
±20%
Voltage - Rated
20 V
50 V
ESR (Equivalent Series Resistance)
35mOhm
30mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
-
-
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
110 mA @ 120 Hz
-
Ripple Current @ High Frequency
2.2 A @ 100 kHz
2.8 A @ 100 kHz
Lead Spacing
-
-
Size / Dimension
0.248" Dia (6.30mm)
0.394" Dia (10.00mm)
Height - Seated (Max)
0.315" (8.00mm)
0.500" (12.70mm)
Surface Mount Land Size
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.394" L x 0.394" W (10.00mm x 10.00mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD