Packaging
Tape & Reel (TR),Cut Tape (CT)
Box
Capacitance
120 µF
150 µF
Voltage - Rated
25 V
16 V
ESR (Equivalent Series Resistance)
25mOhm
28mOhm
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
-
150 mA @ 120 Hz
Ripple Current @ High Frequency
3.8 A @ 100 kHz
3 A @ 100 kHz
Size / Dimension
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.472" (12.00mm)
0.354" (9.00mm)
Surface Mount Land Size
0.315" L x 0.315" W (8.00mm x 8.00mm)
0.335" L x 0.335" W (8.50mm x 8.50mm)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD