☰
MAL226055152E3
MAL226055152E3
Active
Description:  CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $2.17624
In Stock: 36160
MAL226055152E3 vs MAL202118331E3
Series
260 RLA-V
021 ASM
Packaging
Box
Bulk
Status
Active
Active
Capacitance
1500 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
63 V
ESR (Equivalent Series Resistance)
-
409mOhm
Lifetime @ Temp.
2000 Hrs @ 150℃
8000 Hrs @ 85℃
Operating Temperature
-55℃ ~ 150℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
AEC-Q200
-
Applications
Automotive, High Temperature Reflow
General Purpose
Lead Spacing
525 mA @ 100 Hz
854 mA @ 10 kHz
Size / Dimension
750 mA @ 100 kHz
190 mOhms
Height - Seated (Max)
35 mOhms
-
Surface Mount Land Size
0.295" (7.50mm)
0.492" Dia x 1.181" L (12.50mm x 30.00mm)
Mounting Type
0.709" Dia (18.00mm)
-
Package / Case
0.866" (22.00mm)
-
Ripple Current @ Low Frequency
-
Through Hole
Ripple Current @ High Frequency
Through Hole
Axial, Can