☰
MC08CA030D-T
MC08CA030D-T
Obsolete
Description:  CAP MICA 3PF 0.5PF 100V 0805
History Price: Obsolete
In Stock: 28800
MC08CA030D-T vs MC08FA360F-TF
Series
MC
MC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Capacitance
3 pF
36 pF
Tolerance
?.5pF
?pF
Voltage - Rated
100 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Lead Spacing
-
-
Features
RF, High Q, Low Loss
RF, High Q, Low Loss
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.055" (1.40mm)
0.055" (1.40mm)