Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics MC08CA030D-TF
MC08CA030D-TF
Active
Mica and PTFE Capacitors
Description:
CAP MICA 3PF 0.5PF 100V 0805
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
MC08CA030D-TF Datasheet
History Price: $0.85901
In Stock: 21920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC08CA030D-TF vs MC08CA070D-TF
Part No
MC08CA030D-TF
MC08CA070D-TF
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
MC
MC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
3 pF
7 pF
Tolerance
?.5pF
?.5pF
Voltage - Rated
100 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Lead Spacing
-
-
Features
RF, High Q, Low Loss
RF, High Q, Low Loss
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.055" (1.40mm)
0.055" (1.40mm)