Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics MC08CA030D
MC08CA030D
Obsolete
Mica and PTFE Capacitors
Description:
CAP MICA 3PF 0.5PF 100V 0805
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
MC08CA030D Datasheet
History Price: Obsolete
In Stock: 5320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC08CA030D vs MC08EA150J
Part No
MC08CA030D
MC08EA150J
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
MC
MC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
3 pF
15 pF
Tolerance
?.5pF
?%
Voltage - Rated
100 V
100 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
0805 (2012 Metric)
0805 (2012 Metric)
Lead Spacing
-
-
Features
RF, High Q, Low Loss
RF, High Q, Low Loss
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.055" (1.40mm)
0.055" (1.40mm)