☰
MC12CD030D-F
MC12CD030D-F
Active
Description:  CAP MICA 3PF 0.5PF 500V 1210
History Price: $2.05233
In Stock: 15120
MC12CD030D-F vs MC12CD030D-TF
Series
MC
MC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
3 pF
3 pF
Tolerance
?.5pF
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1210 (3225 Metric)
1210 (3225 Metric)
Lead Spacing
-
-
Features
RF, High Q, Low Loss
RF, High Q, Low Loss
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.079" (2.00mm)
0.079" (2.00mm)