Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics MC12CD030D-TF
MC12CD030D-TF
Active
Mica and PTFE Capacitors
Description:
CAP MICA 3PF 0.5PF 500V 1210
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
MC12CD030D-TF Datasheet
History Price: Active
In Stock: 21220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC12CD030D-TF vs MC12CD030D-F
Part No
MC12CD030D-TF
MC12CD030D-F
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
MC
MC
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
3 pF
3 pF
Tolerance
?.5pF
?.5pF
Voltage - Rated
500 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1210 (3225 Metric)
1210 (3225 Metric)
Lead Spacing
-
-
Features
RF, High Q, Low Loss
RF, High Q, Low Loss
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.079" (2.00mm)
0.079" (2.00mm)