☰
MC12FA101J
MC12FA101J
Obsolete
Description:  CAP MICA 100PF 5% 100V 1210
Datasheet:   MC12FA101J Datasheet
History Price: Obsolete
In Stock: 37680
MC12FA101J vs MC12CD030D-TF
Series
MC
MC
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Capacitance
100 pF
3 pF
Tolerance
?%
?.5pF
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1210 (3225 Metric)
1210 (3225 Metric)
Lead Spacing
-
-
Features
RF, High Q, Low Loss
RF, High Q, Low Loss
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.079" (2.00mm)
0.079" (2.00mm)