☰
MC18FA751F-TF
MC18FA751F-TF
Active
Description:  CAP MICA 750PF 1% 100V 1812
History Price: Active
In Stock: 38880
MC18FA751F-TF vs MC12CD030D-TF
Series
MC
MC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
750 pF
3 pF
Tolerance
?%
?.5pF
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1812 (4532 Metric)
1210 (3225 Metric)
Lead Spacing
-
-
Features
RF, High Q, Low Loss
RF, High Q, Low Loss
Size / Dimension
0.177" L x 0.126" W (4.50mm x 3.20mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.079" (2.00mm)
0.079" (2.00mm)