MCH032AN8R2DK
MCH032AN8R2DK
Obsolete
Description:  CAP CER 8.2PF 25V C0G/NP0 0201
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 10400
MCH032AN8R2DK vs MCH185A681JK
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Capacitance
8.2 pF
680 pF
Tolerance
?.5pF
?%
Voltage - Rated
25V
50V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0201 (0603 Metric)
0603 (1608 Metric)
Package / Case
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Size / Dimension
-
-
Height - Seated (Max)
0.012" (0.30mm)
0.035" (0.90mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-