MCH032CN151KK
MCH032CN151KK
Obsolete
Description:  CAP CER 150PF 25V X7R 0201
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 9600
MCH032CN151KK vs MCH185CN681KK
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
150 pF
680 pF
Tolerance
?0%
?0%
Voltage - Rated
25V
50V
Temperature Coefficient
X7R
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0201 (0603 Metric)
0603 (1608 Metric)
Package / Case
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Size / Dimension
-
-
Height - Seated (Max)
0.012" (0.30mm)
0.035" (0.90mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-