MCH155A050CK
MCH155A050CK
Obsolete
Description:  CAP CER 5PF 50V C0G/NP0 0402
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 38400
MCH155A050CK vs MCH185CN152KK
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
5 pF
1500 pF
Tolerance
?.25pF
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0402 (1005 Metric)
0603 (1608 Metric)
Package / Case
0.039" L x 0.020" W (1.00mm x 0.50mm)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Size / Dimension
-
-
Height - Seated (Max)
0.022" (0.55mm)
0.035" (0.90mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-