Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Rohm Semiconductor MCH185A2R2CK
MCH185A2R2CK
Obsolete
Ceramic Capacitors
Description:
CAP CER 2.2PF 50V C0G/NP0 0603
Manufacturer:
Rohm Semiconductor
Datasheet:
MCH185A2R2CK Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCH185A2R2CK vs MCH185CN272KK
Part No
MCH185A2R2CK
MCH185CN272KK
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Obsolete
Capacitance
2.2 pF
2700 pF
Tolerance
?.25pF
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0603 (1608 Metric)
0603 (1608 Metric)
Package / Case
0.063" L x 0.031" W (1.60mm x 0.80mm)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Size / Dimension
-
-
Height - Seated (Max)
0.035" (0.90mm)
0.035" (0.90mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-