Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics MSC250V400
MSC250V400
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 400UF 250V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
MSC250V400 Datasheet
History Price: $35.54
In Stock: 49120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MSC250V400 vs MSC125V708
Part No
MSC250V400
MSC125V708
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
MSC
MSC
Packaging
Box
Bag
Status
Active
Active
Capacitance
400 µF
708 µF
Tolerance
-
-
Voltage - Rated
250 V
125 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
-
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 65℃
Polarization
Bi-Polar
-
Ratings
-
-
Applications
Motor Start
Motor Start
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
0.880" (22.35mm)
0.630" (16.00mm)
Surface Mount Land Size
2.060" Dia (52.32mm)
1.810" Dia (45.97mm)
Mounting Type
4.380" (111.25mm)
4.380" (111.25mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Chassis Mount
Chassis Mount
Ripple Current @ High Frequency
Radial, Can
Radial, Can - QC Terminals