☰
MSC250V400
MSC250V400
Active
Description:  CAP ALUM 400UF 250V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   MSC250V400 Datasheet
History Price: $35.54
In Stock: 49120
MSC250V400 vs MSC330V21
Series
MSC
MSC
Packaging
Box
Bag
Status
Active
Active
Capacitance
400 µF
21 µF
Tolerance
-
-
Voltage - Rated
250 V
330 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
-
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 65℃
Polarization
Bi-Polar
-
Ratings
-
-
Applications
Motor Start
Motor Start
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
0.880" (22.35mm)
0.500" (12.70mm)
Surface Mount Land Size
2.060" Dia (52.32mm)
1.348" Dia (36.53mm)
Mounting Type
4.380" (111.25mm)
2.750" (69.85mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Chassis Mount
Chassis Mount
Ripple Current @ High Frequency
Radial, Can
Radial, Can - QC Terminals