☰
MSC330V161
MSC330V161
Active
Description:  CAP ALUM 161UF 330V QC TERM
Manufacturer:  NTE Electronics
Datasheet:   MSC330V161 Datasheet
History Price: $21.52
In Stock: 16560
MSC330V161 vs MSC125V340
Series
MSC
MSC
Packaging
Bag
Bag
Status
Active
Active
Capacitance
161 µF
340 µF
Tolerance
-
-
Voltage - Rated
330 V
125 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
-
-
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 65℃
Polarization
-
-
Ratings
-
-
Applications
Motor Start
Motor Start
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
0.880" (22.35mm)
0.630" (16.00mm)
Surface Mount Land Size
2.560" Dia (65.02mm)
1.810" Dia (45.97mm)
Mounting Type
4.380" (111.25mm)
3.380" (85.85mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Chassis Mount
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - QC Terminals
Radial, Can - QC Terminals