NEH.10M63AA
NEH.10M63AA
Active
Description:  CAP ALUM 0.1UF 20% 63V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NEH.10M63AA Datasheet
History Price: $0.37
In Stock: 33600
NEH.10M63AA vs NEHH33M160DD
Series
NEH
NEHH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
0.1 µF
33 µF
Tolerance
?0%
-10%, +75%
Voltage - Rated
63 V
160 V
ESR (Equivalent Series Resistance)
-
1000 Hrs @ 85℃
Lifetime @ Temp.
1000 Hrs @ 85℃
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
Polar
Polarization
Polar
-
Ratings
-
General Purpose
Applications
General Purpose
-
Lead Spacing
-
0.512" Dia x 0.984" L (13.00mm x 25.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.198" Dia x 0.512" L (5.00mm x 13.00mm)
Through Hole
Mounting Type
-
Axial
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Axial, Can
-