NEH.33M100AA
NEH.33M100AA
Active
Description:  CAP ALUM 0.33UF 20% 100V AXIAL
Manufacturer:  NTE Electronics
History Price: $0.42
In Stock: 49200
NEH.33M100AA vs NEHH2.2M250BB
Series
NEH
NEHH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
0.33 µF
2.2 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
250 V
ESR (Equivalent Series Resistance)
-
1000 Hrs @ 85℃
Lifetime @ Temp.
1000 Hrs @ 85℃
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
Polar
Polarization
Polar
-
Ratings
-
General Purpose
Applications
General Purpose
-
Lead Spacing
-
0.315" Dia (8.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.198" Dia x 0.512" L (5.00mm x 13.00mm)
Through Hole
Mounting Type
-
Axial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Axial, Can
-