Capacitance
0.33 µF
33 µF
Voltage - Rated
100 V
350 V
ESR (Equivalent Series Resistance)
-
1000 Hrs @ 85℃
Lifetime @ Temp.
1000 Hrs @ 85℃
-25℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
Polar
Ratings
-
General Purpose
Applications
General Purpose
-
Lead Spacing
-
0.630" Dia x 1.181" L (16.00mm x 30.00mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
0.198" Dia x 0.512" L (5.00mm x 13.00mm)
Through Hole
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Axial, Can
-