Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics NEH330M63EE
NEH330M63EE
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 63V AXIAL
Manufacturer:
NTE Electronics
Datasheet:
NEH330M63EE Datasheet
History Price: $1.69
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NEH330M63EE vs NEHH33M450FG
Part No
NEH330M63EE
NEHH33M450FG
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
NEH
NEHH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
330 µF
33 µF
Tolerance
?0%
-10%, +75%
Voltage - Rated
63 V
450 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
-25℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
-
-
Lead Spacing
0.512" Dia x 1.043" L (13.00mm x 26.50mm)
0.630" Dia x 1.575" L (16.00mm x 40.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Axial, Can
Axial
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-