Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics NEHH10M250CD
NEHH10M250CD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 250V AXIAL
Manufacturer:
NTE Electronics
Datasheet:
NEHH10M250CD Datasheet
History Price: $1.31
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NEHH10M250CD vs NEH68M63
Part No
NEHH10M250CD
NEH68M63
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
NEHH
NEH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
10 µF
68 µF
Tolerance
-10%, +75%
?0%
Voltage - Rated
250 V
63 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
-
-
Lead Spacing
0.394" Dia x 0.787" L (10.00mm x 20.00mm)
0.394" Dia x 0.630" L (10.00mm x 16.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Axial
Axial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-