NEHH22M350EE
NEHH22M350EE
Active
Description:  CAP ALUM 22UF 350V AXIAL
Manufacturer:  NTE Electronics
History Price: $2.84
In Stock: 24800
NEHH22M350EE vs NEHH22M450FE
Series
NEHH
NEHH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
22 µF
22 µF
Tolerance
-10%, +75%
-10%, +75%
Voltage - Rated
350 V
450 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
-25℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
-
-
Lead Spacing
0.512" Dia x 1.181" L (13.00mm x 30.00mm)
0.630" Dia x 1.300" L (16.00mm x 33.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Axial
Axial
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-