NEHH33M350FE
NEHH33M350FE
Active
Description:  CAP ALUM 33UF 350V AXIAL
Manufacturer:  NTE Electronics
History Price: $4.05
In Stock: 6000
NEHH33M350FE vs NEHH2.2M250BB
Series
NEHH
NEHH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
33 µF
2.2 µF
Tolerance
-10%, +75%
?0%
Voltage - Rated
350 V
250 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
-
-
Lead Spacing
0.630" Dia x 1.181" L (16.00mm x 30.00mm)
0.315" Dia (8.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Axial
Axial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-