NEHH33M450FG
NEHH33M450FG
Active
Description:  CAP ALUM 33UF 450V AXIAL
Manufacturer:  NTE Electronics
History Price: $5.99
In Stock: 22400
NEHH33M450FG vs NEH68M63
Series
NEHH
NEH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
33 µF
68 µF
Tolerance
-10%, +75%
?0%
Voltage - Rated
450 V
63 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
-
-
Lead Spacing
0.630" Dia x 1.575" L (16.00mm x 40.00mm)
0.394" Dia x 0.630" L (10.00mm x 16.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Axial
Axial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-