Voltage - Rated
450 V
250 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-25℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
Polar
Polar
Ratings
General Purpose
General Purpose
Lead Spacing
0.630" Dia x 1.575" L (16.00mm x 40.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Axial
Axial, Can
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-