NEV.10M50AA
NEV.10M50AA
Active
Description:  CAP ALUM 0.1UF 20% 50V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   NEV.10M50AA Datasheet
History Price: $0.1
In Stock: 19200
NEV.10M50AA vs NEVH10M450DE
Series
NEV
NEVH
Packaging
Bag
Bag
Status
Active
Active
Capacitance
0.1 µF
10 µF
Tolerance
?0%
-10%, +75%
Voltage - Rated
50 V
450 V
ESR (Equivalent Series Resistance)
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Lifetime @ Temp.
-40℃ ~ 85℃
-25℃ ~ 85℃
Operating Temperature
Polar
Polar
Polarization
-
-
Ratings
General Purpose
General Purpose
Applications
0.079" (2.00mm)
0.197" (5.00mm)
Lead Spacing
0.197" Dia (5.00mm)
0.512" Dia (13.00mm)
Size / Dimension
0.472" (12.00mm)
1.063" (27.00mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
Through Hole
Through Hole
Mounting Type
Radial, Can
Radial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
-
-
Ripple Current @ High Frequency
-
-