Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ NTE Electronics NPA100M100
NPA100M100
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 100V AXIAL
Manufacturer:
NTE Electronics
Datasheet:
NPA100M100 Datasheet
History Price: $2.52
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NPA100M100 vs NPA100M50
Part No
NPA100M100
NPA100M50
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
NPA
NPA
Packaging
Bag
Bag
Status
Active
Active
Capacitance
100 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
50 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Bi-Polar
Bi-Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.630" Dia x 1.181" L (16.00mm x 30.00mm)
0.512" Dia x 1.181" L (13.00mm x 30.00mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can