NPA100M100
NPA100M100
Active
Description:  CAP ALUM 100UF 20% 100V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NPA100M100 Datasheet
History Price: $2.52
In Stock: 44800
NPA100M100 vs NPA22M25
Series
NPA
NPA
Packaging
Bag
Bag
Status
Active
Active
Capacitance
100 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Bi-Polar
Bi-Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.630" Dia x 1.181" L (16.00mm x 30.00mm)
0.394" Dia x 0.748" L (10.00mm x 19.00mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can