NPA10M25
NPA10M25
Active
Description:  CAP ALUM 10UF 20% 25V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NPA10M25 Datasheet
History Price: $0.36
In Stock: 43200
NPA10M25 vs NPA33M100
Series
NPA
NPA
Packaging
Bag
Bag
Status
Active
Active
Capacitance
10 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
100 V
ESR (Equivalent Series Resistance)
-
1000 Hrs @ 85℃
Lifetime @ Temp.
1000 Hrs @ 85℃
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
Bi-Polar
Polarization
Bi-Polar
-
Ratings
-
General Purpose
Applications
General Purpose
-
Lead Spacing
-
0.512" Dia x 1.181" L (13.00mm x 30.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.236" Dia x 0.591" L (6.00mm x 15.00mm)
Through Hole
Mounting Type
-
Axial, Can
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
-
Ripple Current @ High Frequency
Axial, Can
-